Vishay Intertechnology, Inc. Through Hole Resistors CW01032K50KE12

Description
32.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01032K50KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K50KE12-ND
Through Hole Resistors CW01032K50KE12-ND
32.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01032K50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032K50KE12
Wirewound Resistors 3110-CW01032K50KE12
CW-10 32.5K 10% E12 e3

CW-10 32.5K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01032K50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01032K50KE12
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01032K50KE12
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 32.5K 10% E12 E3 Vishay - 70P4662 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32.5K 10% E12 E3 Vishay
70P4662
Cw-10 32.5K 10% E12 E3 Vishay 70P4662
CW-10 32.5K 10% e12 E3

CW-10 32.5K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01032K50KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01032K50KE12
Through Hole Resistors CW01032K50KE12
RES 32.5K OHM 13W 10% AXIAL

RES 32.5K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01032K50KE12-ND 3110-CW01032K50KE12 CW01032K50KE12 70P4662 CW01032K50KE12
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 32.5K 10% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details