Vishay Intertechnology, Inc. Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01032K50JE733

Description
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01032K50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01032K50JE733
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01032K50JE733
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01032K50JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K50JE733-ND
Through Hole Resistors CW01032K50JE733-ND
32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01032K50JE733 CW01032K50JE733-ND
Product Name Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers