Vishay Intertechnology, Inc. Wirewound Resistors CW01032K50JE73

Description
CW-10 32.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 32.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01032K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032K50JE73
Wirewound Resistors 3110-CW01032K50JE73
CW-10 32.5K 5% E73 e3

CW-10 32.5K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01032K50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K50JE73-ND
Through Hole Resistors CW01032K50JE73-ND
32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01032K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01032K50JE73
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01032K50JE73
Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 32.5K 5% E73 E3 Vishay - 70P4660 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32.5K 5% E73 E3 Vishay
70P4660
Cw-10 32.5K 5% E73 E3 Vishay 70P4660
CW-10 32.5K 5% E73 e3

CW-10 32.5K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01032K50JE73 CW01032K50JE73-ND CW01032K50JE73 70P4660
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 32.5K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 32500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers