Vishay Intertechnology, Inc. RES 32.5K OHM 13W 5% WW AXIAL CW01032K50JE123

Description
RES 32.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 32.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.5K OHM 13W 5% WW AXIAL - CW01032K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.5K OHM 13W 5% WW AXIAL
CW01032K50JE123
RES 32.5K OHM 13W 5% WW AXIAL CW01032K50JE123
RES 32.5Kohm 13W 5% WW AXIAL

RES 32.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01032K50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K50JE123-ND
Through Hole Resistors CW01032K50JE123-ND
32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01032K50JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01032K50JE123
Through Hole Resistors CW01032K50JE123
RES 32.5K OHM 13W 5% AXIAL

RES 32.5K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 32.5K 5% E12 E3 Vishay - 70P4659 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 32.5K 5% E12 E3 Vishay
70P4659
Cw-10-3 32.5K 5% E12 E3 Vishay 70P4659
CW-10-3 32.5K 5% e12 E3

CW-10-3 32.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01032K50JE123 CW01032K50JE123-ND CW01032K50JE123 70P4659
Product Name RES 32.5K OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 32.5K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers