Vishay Intertechnology, Inc. RES 32K OHM 13W 10% WW AXIAL CW01032K00KE12

Description
RES 32Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 13W 10% WW AXIAL - CW01032K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 13W 10% WW AXIAL
CW01032K00KE12
RES 32K OHM 13W 10% WW AXIAL CW01032K00KE12
RES 32Kohm 13W 10% WW AXIAL

RES 32Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01032K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K00KE12-ND
Through Hole Resistors CW01032K00KE12-ND
32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01032K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032K00KE12
Wirewound Resistors 3110-CW01032K00KE12
CW-10 32K 10% E12 e3

CW-10 32K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01032K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01032K00KE12
Through Hole Resistors CW01032K00KE12
RES 32K OHM 13W 10% AXIAL

RES 32K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 32K 10% E12 E3 Vishay - 70P4654 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32K 10% E12 E3 Vishay
70P4654
Cw-10 32K 10% E12 E3 Vishay 70P4654
CW-10 32K 10% e12 E3

CW-10 32K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01032K00KE12 CW01032K00KE12-ND 3110-CW01032K00KE12 CW01032K00KE12 70P4654
Product Name RES 32K OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Through Hole Resistors Cw-10 32K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32000 ohms 32000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers