Vishay Intertechnology, Inc. RES 32K OHM 13W 5% WW AXIAL CW01032K00JE123

Description
RES 32Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 13W 5% WW AXIAL - CW01032K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 13W 5% WW AXIAL
CW01032K00JE123
RES 32K OHM 13W 5% WW AXIAL CW01032K00JE123
RES 32Kohm 13W 5% WW AXIAL

RES 32Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01032K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K00JE123-ND
Through Hole Resistors CW01032K00JE123-ND
32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01032K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01032K00JE123
Through Hole Resistors CW01032K00JE123
RES 32K OHM 13W 5% AXIAL

RES 32K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 32K 5% E12 E3 Vishay - 70P4651 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 32K 5% E12 E3 Vishay
70P4651
Cw-10-3 32K 5% E12 E3 Vishay 70P4651
CW-10-3 32K 5% e12 E3

CW-10-3 32K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01032K00JE123 CW01032K00JE123-ND CW01032K00JE123 70P4651
Product Name RES 32K OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 32K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details