CW-10 32K 5% E12 e3
32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 32Kohm 13W 5% WW AXIAL
RES 32K OHM 13W 5% AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01032K00JE12 | CW01032K00JE12-ND | CW01032K00JE12 | CW01032K00JE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 32K OHM 13W 5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 32000 ohms | 32000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |