Vishay Intertechnology, Inc. Wirewound Resistors CW010324R0KE73

Description
CW-10 324 10% E73 e3
Request a Quote Datasheet
Description
CW-10 324 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010324R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010324R0KE73
Wirewound Resistors 3110-CW010324R0KE73
CW-10 324 10% E73 e3

CW-10 324 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010324R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010324R0KE73
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010324R0KE73
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010324R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010324R0KE73-ND
Through Hole Resistors CW010324R0KE73-ND
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 324 10% E73 E3 Vishay - 70P4688 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 324 10% E73 E3 Vishay
70P4688
Cw-10 324 10% E73 E3 Vishay 70P4688
CW-10 324 10% E73 e3

CW-10 324 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010324R0KE73 CW010324R0KE73 CW010324R0KE73-ND 70P4688
Product Name Wirewound Resistors Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 324 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 324 ohms 324 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details