Vishay Intertechnology, Inc. Through Hole Resistors CW010324R0KE123

Description
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010324R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010324R0KE123-ND
Through Hole Resistors CW010324R0KE123-ND
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010324R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010324R0KE123
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010324R0KE123
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 324 10% E12 E3 Vishay - 70P4687 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 324 10% E12 E3 Vishay
70P4687
Cw-10-3 324 10% E12 E3 Vishay 70P4687
CW-10-3 324 10% e12 E3

CW-10-3 324 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010324R0KE123-ND CW010324R0KE123 70P4687
Product Name Through Hole Resistors Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 324 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details