Vishay Intertechnology, Inc. Through Hole Resistors CW010324R0KE12

Description
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010324R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010324R0KE12-ND
Through Hole Resistors CW010324R0KE12-ND
324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

324 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010324R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010324R0KE12
Wirewound Resistors 3110-CW010324R0KE12
CW-10 324 10% E12 e3

CW-10 324 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010324R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010324R0KE12
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010324R0KE12
Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 324 10% E12 E3 Vishay - 70P4686 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 324 10% E12 E3 Vishay
70P4686
Cw-10 324 10% E12 E3 Vishay 70P4686
CW-10 324 10% e12 E3

CW-10 324 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010324R0KE12-ND 3110-CW010324R0KE12 CW010324R0KE12 70P4686
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 324 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 324 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details