Vishay Intertechnology, Inc. Through Hole Resistors CW010324R0JE733

Description
324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010324R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010324R0JE733-ND
Through Hole Resistors CW010324R0JE733-ND
324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 324 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010324R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010324R0JE733
Res Wirewound 324 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010324R0JE733
Res Wirewound 324 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 324 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 324 5% E73 E3 Vishay - 70P4685 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 324 5% E73 E3 Vishay
70P4685
Cw-10-3 324 5% E73 E3 Vishay 70P4685
CW-10-3 324 5% E73 e3

CW-10-3 324 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010324R0JE733-ND CW010324R0JE733 70P4685
Product Name Through Hole Resistors Res Wirewound 324 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 324 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661730 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details