RES 324ohm 5% SILICONE WW
324 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 324 5% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW010324R0JE73 | CW010324R0JE73-ND | 3110-CW010324R0JE73 |
| Product Name | RES 324 OHM 5% SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 324 ohms | 324 ohms | 324 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound |