Vishay Intertechnology, Inc. RES 31.6 OHM 13W 10% WW AXIAL CW01031R60KE733

Description
RES 31.6ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 13W 10% WW AXIAL - CW01031R60KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 13W 10% WW AXIAL
CW01031R60KE733
RES 31.6 OHM 13W 10% WW AXIAL CW01031R60KE733
RES 31.6ohm 13W 10% WW AXIAL

RES 31.6ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01031R60KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01031R60KE733-ND
Through Hole Resistors CW01031R60KE733-ND
31.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

31.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 31.6 10% E73 E3 Vishay - 70P4625 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 31.6 10% E73 E3 Vishay
70P4625
Cw-10-3 31.6 10% E73 E3 Vishay 70P4625
CW-10-3 31.6 10% E73 e3

CW-10-3 31.6 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01031R60KE733 CW01031R60KE733-ND 70P4625
Product Name RES 31.6 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 31.6 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details