31.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 31.6ohm 5% SILICONE WW
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW01031R60JE733-ND | CW01031R60JE733 | 70P4621 |
| Product Name | Through Hole Resistors | RES 31.6 OHM 5% SILICONE WW | Cw-10-3 31.6 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 31.6 ohms | 31.6 ohms |