Vishay Intertechnology, Inc. Wirewound Resistors CW01031R60JE12

Description
CW-10 31.6 5% E12 e3
Request a Quote Datasheet
Description
CW-10 31.6 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01031R60JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01031R60JE12
Wirewound Resistors 3110-CW01031R60JE12
CW-10 31.6 5% E12 e3

CW-10 31.6 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01031R60JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01031R60JE12-ND
Through Hole Resistors CW01031R60JE12-ND
31.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

31.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 31.6 OHM 13W 5% WW AXIAL - CW01031R60JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 13W 5% WW AXIAL
CW01031R60JE12
RES 31.6 OHM 13W 5% WW AXIAL CW01031R60JE12
RES 31.6ohm 13W 5% WW AXIAL

RES 31.6ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 31.6 5% E12 E3 Vishay - 70P4618 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 31.6 5% E12 E3 Vishay
70P4618
Cw-10 31.6 5% E12 E3 Vishay 70P4618
CW-10 31.6 5% e12 E3

CW-10 31.6 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01031R60JE12 CW01031R60JE12-ND CW01031R60JE12 70P4618
Product Name Wirewound Resistors Through Hole Resistors RES 31.6 OHM 13W 5% WW AXIAL Cw-10 31.6 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers