Vishay Intertechnology, Inc. Through Hole Resistors CW01031R00KE733

Description
31 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
31 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01031R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01031R00KE733-ND
Through Hole Resistors CW01031R00KE733-ND
31 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

31 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 31 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01031R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01031R00KE733
Res Wirewound 31 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01031R00KE733
Res Wirewound 31 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 31 10% E73 E3 Vishay - 70P4617 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 31 10% E73 E3 Vishay
70P4617
Cw-10-3 31 10% E73 E3 Vishay 70P4617
CW-10-3 31 10% E73 e3

CW-10-3 31 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01031R00KE733-ND CW01031R00KE733 70P4617
Product Name Through Hole Resistors Res Wirewound 31 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 31 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details