CW-10 31 5% E12 e3
Res Wirewound 31 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
31 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01031R00JE12 | CW01031R00JE12 | CW01031R00JE12-ND | 70P4610 |
| Product Name | Wirewound Resistors | Res Wirewound 31 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Cw-10 31 5% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 31 ohms | 31 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound |