Vishay Intertechnology, Inc. RES 316 OHM 13W 5% WW AXIAL CW010316R0JE73

Description
RES 316ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 13W 5% WW AXIAL - CW010316R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 13W 5% WW AXIAL
CW010316R0JE73
RES 316 OHM 13W 5% WW AXIAL CW010316R0JE73
RES 316ohm 13W 5% WW AXIAL

RES 316ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010316R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010316R0JE73-ND
Through Hole Resistors CW010316R0JE73-ND
316 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

316 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010316R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010316R0JE73
Wirewound Resistors 3110-CW010316R0JE73
CW-10 316 5% E73 e3

CW-10 316 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010316R0JE73 CW010316R0JE73-ND 3110-CW010316R0JE73
Product Name RES 316 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details