Vishay Intertechnology, Inc. RES 316 OHM 13W 5% WW AXIAL CW010316R0JE123

Description
RES 316ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 13W 5% WW AXIAL - CW010316R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 13W 5% WW AXIAL
CW010316R0JE123
RES 316 OHM 13W 5% WW AXIAL CW010316R0JE123
RES 316ohm 13W 5% WW AXIAL

RES 316ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010316R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010316R0JE123-ND
Through Hole Resistors CW010316R0JE123-ND
316 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

316 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 316 5% E12 E3 Vishay - 70P4643 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 316 5% E12 E3 Vishay
70P4643
Cw-10-3 316 5% E12 E3 Vishay 70P4643
CW-10-3 316 5% e12 E3

CW-10-3 316 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010316R0JE123 CW010316R0JE123-ND 70P4643
Product Name RES 316 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 316 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details