Vishay Intertechnology, Inc. Through Hole Resistors CW010312R0KE733

Description
312 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
312 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010312R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010312R0KE733-ND
Through Hole Resistors CW010312R0KE733-ND
312 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

312 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 312 OHM 13W 10% WW AXIAL - CW010312R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 13W 10% WW AXIAL
CW010312R0KE733
RES 312 OHM 13W 10% WW AXIAL CW010312R0KE733
RES 312ohm 13W 10% WW AXIAL

RES 312ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 312 10% E73 E3 Vishay - 70P4641 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 312 10% E73 E3 Vishay
70P4641
Cw-10-3 312 10% E73 E3 Vishay 70P4641
CW-10-3 312 10% E73 e3

CW-10-3 312 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010312R0KE733-ND CW010312R0KE733 70P4641
Product Name Through Hole Resistors RES 312 OHM 13W 10% WW AXIAL Cw-10-3 312 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 312 ohms 312 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers