Vishay Intertechnology, Inc. Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010312R0KE73

Description
Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010312R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010312R0KE73
Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010312R0KE73
Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010312R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010312R0KE73
Wirewound Resistors 3110-CW010312R0KE73
CW-10 312 10% E73 e3

CW-10 312 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010312R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010312R0KE73-ND
Through Hole Resistors CW010312R0KE73-ND
312 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

312 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 312 10% E73 E3 Vishay - 70P4640 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 312 10% E73 E3 Vishay
70P4640
Cw-10 312 10% E73 E3 Vishay 70P4640
CW-10 312 10% E73 e3

CW-10 312 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010312R0KE73 3110-CW010312R0KE73 CW010312R0KE73-ND 70P4640
Product Name Res Wirewound 312 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 312 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details