Vishay Intertechnology, Inc. Through Hole Resistors CW010312R0JE123

Description
312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010312R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010312R0JE123-ND
Through Hole Resistors CW010312R0JE123-ND
312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 312 OHM 5% SILICONE WW - CW010312R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 5% SILICONE WW
CW010312R0JE123
RES 312 OHM 5% SILICONE WW CW010312R0JE123
RES 312ohm 5% SILICONE WW

RES 312ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 312 5% E12 E3 Vishay - 70P4635 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 312 5% E12 E3 Vishay
70P4635
Cw-10-3 312 5% E12 E3 Vishay 70P4635
CW-10-3 312 5% e12 E3

CW-10-3 312 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010312R0JE123-ND CW010312R0JE123 70P4635
Product Name Through Hole Resistors RES 312 OHM 5% SILICONE WW Cw-10-3 312 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 312 ohms 312 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details