Vishay Intertechnology, Inc. Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010312R0JE12

Description
Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010312R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010312R0JE12
Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010312R0JE12
Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010312R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010312R0JE12-ND
Through Hole Resistors CW010312R0JE12-ND
312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010312R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010312R0JE12
Wirewound Resistors 3110-CW010312R0JE12
CW-10 312 5% E12 e3

CW-10 312 5% E12 e3

Supplier's Site Datasheet
Cw-10 312 5% E12 E3 Vishay - 70P4634 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 312 5% E12 E3 Vishay
70P4634
Cw-10 312 5% E12 E3 Vishay 70P4634
CW-10 312 5% e12 E3

CW-10 312 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010312R0JE12 CW010312R0JE12-ND 3110-CW010312R0JE12 70P4634
Product Name Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 312 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers