Vishay Intertechnology, Inc. Through Hole Resistors CW010310R0KE73

Description
310 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
310 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010310R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010310R0KE73-ND
Through Hole Resistors CW010310R0KE73-ND
310 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

310 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010310R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010310R0KE73
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010310R0KE73
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010310R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010310R0KE73
Wirewound Resistors 3110-CW010310R0KE73
CW-10 310 10% E73 e3

CW-10 310 10% E73 e3

Supplier's Site Datasheet
Cw-10 310 10% E73 E3 Vishay - 70P4632 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 310 10% E73 E3 Vishay
70P4632
Cw-10 310 10% E73 E3 Vishay 70P4632
CW-10 310 10% E73 e3

CW-10 310 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010310R0KE73-ND CW010310R0KE73 3110-CW010310R0KE73 70P4632
Product Name Through Hole Resistors Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 310 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 310 ohms 310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details