Vishay Intertechnology, Inc. Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010310R0KE12

Description
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010310R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010310R0KE12
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010310R0KE12
Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010310R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010310R0KE12-ND
Through Hole Resistors CW010310R0KE12-ND
310 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

310 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010310R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010310R0KE12
Wirewound Resistors 3110-CW010310R0KE12
CW-10 310 10% E12 e3

CW-10 310 10% E12 e3

Supplier's Site Datasheet
Cw-10 310 10% E12 E3 Vishay - 70P4630 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 310 10% E12 E3 Vishay
70P4630
Cw-10 310 10% E12 E3 Vishay 70P4630
CW-10 310 10% e12 E3

CW-10 310 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010310R0KE12 CW010310R0KE12-ND 3110-CW010310R0KE12 70P4630
Product Name Res Wirewound 310 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 310 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details