Vishay Intertechnology, Inc. RES 310 OHM 13W 5% WW AXIAL CW010310R0JE733

Description
RES 310ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 310ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 310 OHM 13W 5% WW AXIAL - CW010310R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 310 OHM 13W 5% WW AXIAL
CW010310R0JE733
RES 310 OHM 13W 5% WW AXIAL CW010310R0JE733
RES 310ohm 13W 5% WW AXIAL

RES 310ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010310R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010310R0JE733-ND
Through Hole Resistors CW010310R0JE733-ND
310 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

310 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 310 5% E73 E3 Vishay - 70P4629 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 310 5% E73 E3 Vishay
70P4629
Cw-10-3 310 5% E73 E3 Vishay 70P4629
CW-10-3 310 5% E73 e3

CW-10-3 310 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010310R0JE733 CW010310R0JE733-ND 70P4629
Product Name RES 310 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 310 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 310 ohms 310 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers