Vishay Intertechnology, Inc. Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01030R10JE123

Description
Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01030R10JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01030R10JE123
Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01030R10JE123
Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01030R10JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R10JE123-ND
Through Hole Resistors CW01030R10JE123-ND
30.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 30.1 5% E12 E3 Vishay - 70P4596 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 30.1 5% E12 E3 Vishay
70P4596
Cw-10-3 30.1 5% E12 E3 Vishay 70P4596
CW-10-3 30.1 5% e12 E3

CW-10-3 30.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01030R10JE123 CW01030R10JE123-ND 70P4596
Product Name Res Wirewound 30.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 30.1 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers