Vishay Intertechnology, Inc. Through Hole Resistors CW01030R00KE733

Description
30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01030R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R00KE733-ND
Through Hole Resistors CW01030R00KE733-ND
30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 30 OHM 13W 10% WW AXIAL - CW01030R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 13W 10% WW AXIAL
CW01030R00KE733
RES 30 OHM 13W 10% WW AXIAL CW01030R00KE733
RES 30ohm 13W 10% WW AXIAL

RES 30ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 30 10% E73 E3 Vishay - 70P4594 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 30 10% E73 E3 Vishay
70P4594
Cw-10-3 30 10% E73 E3 Vishay 70P4594
CW-10-3 30 10% E73 e3

CW-10-3 30 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01030R00KE733-ND CW01030R00KE733 70P4594
Product Name Through Hole Resistors RES 30 OHM 13W 10% WW AXIAL Cw-10-3 30 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details