Vishay Intertechnology, Inc. RES 30 OHM 13W 10% WW AXIAL CW01030R00KE73

Description
RES 30ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 13W 10% WW AXIAL - CW01030R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 13W 10% WW AXIAL
CW01030R00KE73
RES 30 OHM 13W 10% WW AXIAL CW01030R00KE73
RES 30ohm 13W 10% WW AXIAL

RES 30ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01030R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01030R00KE73
Wirewound Resistors 3110-CW01030R00KE73
CW-10 30 10% E73 e3

CW-10 30 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01030R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R00KE73-ND
Through Hole Resistors CW01030R00KE73-ND
30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01030R00KE73 3110-CW01030R00KE73 CW01030R00KE73-ND
Product Name RES 30 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details