Vishay Intertechnology, Inc. RES 30 OHM 13W 10% WW AXIAL CW01030R00KE123

Description
RES 30ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 13W 10% WW AXIAL - CW01030R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 13W 10% WW AXIAL
CW01030R00KE123
RES 30 OHM 13W 10% WW AXIAL CW01030R00KE123
RES 30ohm 13W 10% WW AXIAL

RES 30ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01030R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R00KE123-ND
Through Hole Resistors CW01030R00KE123-ND
30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01030R00KE123 CW01030R00KE123-ND
Product Name RES 30 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details