Vishay Intertechnology, Inc. Wirewound Resistors CW01030R00JS73

Description
CW-10 30 5% S73
Request a Quote Datasheet
Description
CW-10 30 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01030R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01030R00JS73
Wirewound Resistors 3110-CW01030R00JS73
CW-10 30 5% S73

CW-10 30 5% S73

Supplier's Site Datasheet
RES 30 OHM 5% 13W SILICONE WW - CW01030R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 5% 13W SILICONE WW
CW01030R00JS73
RES 30 OHM 5% 13W SILICONE WW CW01030R00JS73
RES 30ohm 5% 13W SILICONE WW

RES 30ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-30TR-ND
Through Hole Resistors CWE-30TR-ND
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01030R00JS73 CW01030R00JS73 CWE-30TR-ND
Product Name Wirewound Resistors RES 30 OHM 5% 13W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details