30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 30ohm 5% SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01030R00JS70-ND | 3110-CW01030R00JS70 | CW01030R00JS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 30 OHM 5% SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |