RES 30ohm 13W 5% WW AXIAL
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01030R00JR69 | CW01030R00JR69-ND |
| Product Name | RES 30 OHM 13W 5% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 30 ohms | 30 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts |
| Configuration | Single Resistor |