Vishay Intertechnology, Inc. RES 30 OHM 13W 5% WW AXIAL CW01030R00JE733

Description
RES 30ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 13W 5% WW AXIAL - CW01030R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 13W 5% WW AXIAL
CW01030R00JE733
RES 30 OHM 13W 5% WW AXIAL CW01030R00JE733
RES 30ohm 13W 5% WW AXIAL

RES 30ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01030R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R00JE733-ND
Through Hole Resistors CW01030R00JE733-ND
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 30 5% E73 E3 Vishay - 70P4590 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 30 5% E73 E3 Vishay
70P4590
Cw-10-3 30 5% E73 E3 Vishay 70P4590
CW-10-3 30 5% E73 e3

CW-10-3 30 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01030R00JE733 CW01030R00JE733-ND 70P4590
Product Name RES 30 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 30 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers