Vishay Intertechnology, Inc. RES 30 OHM 13W 5% WW AXIAL CW01030R00JE73

Description
RES 30ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 13W 5% WW AXIAL - CW01030R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 13W 5% WW AXIAL
CW01030R00JE73
RES 30 OHM 13W 5% WW AXIAL CW01030R00JE73
RES 30ohm 13W 5% WW AXIAL

RES 30ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01030R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R00JE73-ND
Through Hole Resistors CW01030R00JE73-ND
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01030R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01030R00JE73
Wirewound Resistors 3110-CW01030R00JE73
CW-10 30 5% E73 e3

CW-10 30 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 30 Ohm, 10W, 5%; Resistance Vishay - 65K3651 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 10W, 5%; Resistance Vishay
65K3651
Wirewound Resistor, 30 Ohm, 10W, 5%; Resistance Vishay 65K3651
WIREWOUND RESISTOR, 30 OHM, 10W, 5%; Resistance:30ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 10W, 5%; Resistance:30ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01030R00JE73 CW01030R00JE73-ND 3110-CW01030R00JE73 65K3651
Product Name RES 30 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 30 Ohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details