30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 30ohm 5% SILICONE WW
RES,Metal Alloy,30Ohms,5+/-% Tol,-30,30ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01030R00JB12-ND | CW01030R00JB12 | 3110-CW01030R00JB12 | 43C8702 |
| Product Name | Through Hole Resistors | RES 30 OHM 5% SILICONE WW | Wirewound Resistors | Res,metal Alloy,30Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |