Vishay Intertechnology, Inc. Through Hole Resistors CW01030K10KE733

Description
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01030K10KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030K10KE733-ND
Through Hole Resistors CW01030K10KE733-ND
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.1K OHM 13W 10% WW AXIAL - CW01030K10KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 13W 10% WW AXIAL
CW01030K10KE733
RES 30.1K OHM 13W 10% WW AXIAL CW01030K10KE733
RES 30.1Kohm 13W 10% WW AXIAL

RES 30.1Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 30.1K 10% E73 E3 Vishay - 70P4587 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 30.1K 10% E73 E3 Vishay
70P4587
Cw-10-3 30.1K 10% E73 E3 Vishay 70P4587
CW-10-3 30.1K 10% E73 e3

CW-10-3 30.1K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01030K10KE733-ND CW01030K10KE733 70P4587
Product Name Through Hole Resistors RES 30.1K OHM 13W 10% WW AXIAL Cw-10-3 30.1K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details