Vishay Intertechnology, Inc. Through Hole Resistors CW01030K10KE12

Description
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01030K10KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030K10KE12-ND
Through Hole Resistors CW01030K10KE12-ND
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01030K10KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01030K10KE12
Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01030K10KE12
Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01030K10KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01030K10KE12
Wirewound Resistors 3110-CW01030K10KE12
CW-10 30.1K 10% E12 e3

CW-10 30.1K 10% E12 e3

Supplier's Site Datasheet
Cw-10 30.1K 10% E12 E3 Vishay - 70P4584 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 30.1K 10% E12 E3 Vishay
70P4584
Cw-10 30.1K 10% E12 E3 Vishay 70P4584
CW-10 30.1K 10% e12 E3

CW-10 30.1K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01030K10KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01030K10KE12
Through Hole Resistors CW01030K10KE12
RES 30.1K OHM 13W 10% AXIAL

RES 30.1K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01030K10KE12-ND CW01030K10KE12 3110-CW01030K10KE12 70P4584 CW01030K10KE12
Product Name Through Hole Resistors Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 30.1K 10% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details