CW-10 30.1K 5% E73 e3
RES 30.1Kohm 13W 5% WW AXIAL
30.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01030K10JE73 | CW01030K10JE73 | CW01030K10JE73-ND | 70P4582 |
| Product Name | Wirewound Resistors | RES 30.1K OHM 13W 5% WW AXIAL | Through Hole Resistors | Cw-10 30.1K 5% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 30100 ohms | 30100 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |