Vishay Intertechnology, Inc. Wirewound Resistors CW01030K10JE12

Description
CW-10 30.1K 5% E12 e3
Request a Quote
Description
CW-10 30.1K 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW01030K10JE12 is a wirewound resistor designed for commercial power applications, featuring a silicone coating for high-temperature resistance. It has a power rating of 10 watts at 25 °C and can operate within a resistance range of 0.1 to 167 kΩ, with tolerances of ±5% and ±10% available. The resistor is constructed with a ceramic core and tinned Copperweld terminals, ensuring durability and reliability in various environments. This model operates effectively within a temperature range of -65 °C to +250 °C, with a maximum working voltage determined by the formula (P x R)^{1/2}. It also meets stringent performance criteria, including a dielectric withstand voltage of 1000 V and a short time overload capability of up to 10 times the rated power for 5 seconds. The CW01030K10JE12 is suitable for applications requiring high stability and performance, making it a viable choice for engineers seeking reliable through-hole resistors.

Datasheet Summary
Powered by GS/AI

The CW01030K10JE12 is a wirewound resistor designed for commercial power applications, featuring a silicone coating for high-temperature resistance. It has a power rating of 10 watts at 25 °C and can operate within a resistance range of 0.1 to 167 kΩ, with tolerances of ±5% and ±10% available. The resistor is constructed with a ceramic core and tinned Copperweld terminals, ensuring durability and reliability in various environments. This model operates effectively within a temperature range of -65 °C to +250 °C, with a maximum working voltage determined by the formula (P x R)^{1/2}. It also meets stringent performance criteria, including a dielectric withstand voltage of 1000 V and a short time overload capability of up to 10 times the rated power for 5 seconds. The CW01030K10JE12 is suitable for applications requiring high stability and performance, making it a viable choice for engineers seeking reliable through-hole resistors.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01030K10JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01030K10JE12
Wirewound Resistors 3110-CW01030K10JE12
CW-10 30.1K 5% E12 e3

CW-10 30.1K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 30.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01030K10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01030K10JE12
Res Wirewound 30.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01030K10JE12
Res Wirewound 30.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01030K10JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030K10JE12-ND
Through Hole Resistors CW01030K10JE12-ND
30.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 30.1K 5% E12 E3 Vishay - 70P4580 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 30.1K 5% E12 E3 Vishay
70P4580
Cw-10 30.1K 5% E12 E3 Vishay 70P4580
CW-10 30.1K 5% e12 E3

CW-10 30.1K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01030K10JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01030K10JE12
Through Hole Resistors CW01030K10JE12
RES 30.1K OHM 13W 5% AXIAL

RES 30.1K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01030K10JE12 CW01030K10JE12 CW01030K10JE12-ND 70P4580 CW01030K10JE12
Product Name Wirewound Resistors Res Wirewound 30.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 30.1K 5% E12 E3 Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 30100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers