RES 30Kohm 5% SILICONE WW
30 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,30KOhms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01030K00JS73 | 3110-CW01030K00JS73 | CW01030K00JS73-ND | 43C8699 |
| Product Name | RES 30K OHM 5% SILICONE WW | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,30Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Resistance Range | 30000 ohms | 30000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Category / Application | Industrial | General Use | ||
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |