RES 30Kohm 13W 5% WW AXIAL
30 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 30K 5% E12 e3
RES 30K OHM 13W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01030K00JE12 | CW01030K00JE12-ND | 3110-CW01030K00JE12 | CW01030K00JE12 |
| Product Name | RES 30K OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 30000 ohms | 30000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | 13 watts | |
| Configuration | Single Resistor |