Res Wirewound 30K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
30 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,30KOhms,5+/-% Tol,-30,30ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01030K00JB12 | CW01030K00JB12 | CW01030K00JB12-ND | 43C8698 |
| Product Name | Wirewound Resistors | Res Wirewound 30K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole | Through Hole Resistors | Res,metal Alloy,30Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 30000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |