Vishay Intertechnology, Inc. Through Hole Resistors CW010300R0KE733

Description
300 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010300R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010300R0KE733-ND
Through Hole Resistors CW010300R0KE733-ND
300 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 300 OHM 13W 10% WW AXIAL - CW010300R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 13W 10% WW AXIAL
CW010300R0KE733
RES 300 OHM 13W 10% WW AXIAL CW010300R0KE733
RES 300ohm 13W 10% WW AXIAL

RES 300ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 300 10% E73 E3 Vishay - 70P4609 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 300 10% E73 E3 Vishay
70P4609
Cw-10-3 300 10% E73 E3 Vishay 70P4609
CW-10-3 300 10% E73 e3

CW-10-3 300 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010300R0KE733-ND CW010300R0KE733 70P4609
Product Name Through Hole Resistors RES 300 OHM 13W 10% WW AXIAL Cw-10-3 300 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers