Vishay Intertechnology, Inc. Wirewound Resistors CW010300R0KE73

Description
CW-10 300 10% E73 e3
Request a Quote Datasheet
Description
CW-10 300 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010300R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010300R0KE73
Wirewound Resistors 3110-CW010300R0KE73
CW-10 300 10% E73 e3

CW-10 300 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010300R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010300R0KE73-ND
Through Hole Resistors CW010300R0KE73-ND
300 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 300 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010300R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010300R0KE73
Res Wirewound 300 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010300R0KE73
Res Wirewound 300 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 300 10% E73 E3 Vishay - 70P4608 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 300 10% E73 E3 Vishay
70P4608
Cw-10 300 10% E73 E3 Vishay 70P4608
CW-10 300 10% E73 e3

CW-10 300 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010300R0KE73 CW010300R0KE73-ND CW010300R0KE73 70P4608
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 300 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 300 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 300 ohms 300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details