Vishay Intertechnology, Inc. RES 300 OHM 5% 13W SILICONE WW CW010300R0JS73

Description
RES 300ohm 5% 13W SILICONE WW
Request a Quote Datasheet
Description
RES 300ohm 5% 13W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% 13W SILICONE WW - CW010300R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% 13W SILICONE WW
CW010300R0JS73
RES 300 OHM 5% 13W SILICONE WW CW010300R0JS73
RES 300ohm 5% 13W SILICONE WW

RES 300ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-300TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-300TR-ND
Through Hole Resistors CWE-300TR-ND
300 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010300R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010300R0JS73
Wirewound Resistors 3110-CW010300R0JS73
CW-10 300 5% S73

CW-10 300 5% S73

Supplier's Site Datasheet
Resistor Wirewound, 300 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 300 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0071
Resistor Wirewound, 300 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0071
RESISTOR WIREWOUND, 300 OHM, 10W, 5%, FULL REEL; Resistance:300ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 300 OHM, 10W, 5%, FULL REEL; Resistance:300ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010300R0JS73 CWE-300TR-ND 3110-CW010300R0JS73 06H0071
Product Name RES 300 OHM 5% 13W SILICONE WW Through Hole Resistors Wirewound Resistors Resistor Wirewound, 300 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details