Vishay Intertechnology, Inc. RES 2.7 OHM 13W 5% WW AXIAL CW0102R700JE733

Description
RES 2.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 13W 5% WW AXIAL - CW0102R700JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 13W 5% WW AXIAL
CW0102R700JE733
RES 2.7 OHM 13W 5% WW AXIAL CW0102R700JE733
RES 2.7ohm 13W 5% WW AXIAL

RES 2.7ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R700JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R700JE733-ND
Through Hole Resistors CW0102R700JE733-ND
2.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.7 5% E73 E3 Vishay - 70P4222 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.7 5% E73 E3 Vishay
70P4222
Cw-10-3 2.7 5% E73 E3 Vishay 70P4222
CW-10-3 2.7 5% E73 e3

CW-10-3 2.7 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R700JE733 CW0102R700JE733-ND 70P4222
Product Name RES 2.7 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 2.7 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details