Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R700JE12

Description
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0102R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0102R700JE12
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R700JE12
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0102R700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R700JE12
Wirewound Resistors 3110-CW0102R700JE12
CW-10 2.7 5% E12 e3

CW-10 2.7 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102R700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R700JE12-ND
Through Hole Resistors CW0102R700JE12-ND
2.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0102R700JE12 3110-CW0102R700JE12 CW0102R700JE12-ND
Product Name Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details