Vishay Intertechnology, Inc. Wirewound Resistors CW0102R550JB12

Description
CW-10 2.55 5% B12
Request a Quote Datasheet
Description
CW-10 2.55 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R550JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R550JB12
Wirewound Resistors 3110-CW0102R550JB12
CW-10 2.55 5% B12

CW-10 2.55 5% B12

Supplier's Site Datasheet
RES 2.55 OHM 13W 5% WW AXIAL - CW0102R550JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 13W 5% WW AXIAL
CW0102R550JB12
RES 2.55 OHM 13W 5% WW AXIAL CW0102R550JB12
RES 2.55ohm 13W 5% WW AXIAL

RES 2.55ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R550JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R550JB12-ND
Through Hole Resistors CW0102R550JB12-ND
2.55 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.55 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0102R550JB12 CW0102R550JB12 CW0102R550JB12-ND
Product Name Wirewound Resistors RES 2.55 OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details