Vishay Intertechnology, Inc. Wirewound Resistors CW0102R500KE73

Description
CW-10 2.5 10% E73 e3
Request a Quote Datasheet
Description
CW-10 2.5 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R500KE73
Wirewound Resistors 3110-CW0102R500KE73
CW-10 2.5 10% E73 e3

CW-10 2.5 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 2.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0102R500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0102R500KE73
Res Wirewound 2.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R500KE73
Res Wirewound 2.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102R500KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R500KE73-ND
Through Hole Resistors CW0102R500KE73-ND
2.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.5 10% E73 E3 Vishay - 70P4217 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.5 10% E73 E3 Vishay
70P4217
Cw-10 2.5 10% E73 E3 Vishay 70P4217
CW-10 2.5 10% E73 e3

CW-10 2.5 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R500KE73 CW0102R500KE73 CW0102R500KE73-ND 70P4217
Product Name Wirewound Resistors Res Wirewound 2.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 2.5 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2.5 ohms 2.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers